TE Connectivity Relay Sockets & Fixings 2.7E+131

Description
Relay Sockets & Fixings 6 POLE SOLDER SOCKET 100
Datasheet
Description
Relay Sockets & Fixings 6 POLE SOLDER SOCKET 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E130
Relay Sockets & Fixings 27E130
Relay Sockets & Fixings 6 POLE SOLDER SOCKET 100

Relay Sockets & Fixings 6 POLE SOLDER SOCKET 100

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3438 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3438
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3438
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Tin Plated Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Plating:Tin Plated Contacts; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E130 57F3438
Product Name Relay Sockets & Fixings Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Number of Poles 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9143866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Sockets, Solder Dip/8 Pin - G6J2PY-8P-AL53 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details