Relay Sockets & Hardware 16P SOCKET PNLMT
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:16Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Through Hole Vertical RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Relay Sockets | Relay Sockets |
| Product Number | 27E129 | 57F3437 |
| Product Name | Relay Sockets & Hardware | Relay Socket; Socket Mounting Potter&brumfield Te Connectivity |
| Number of Pins/Blades | 16-Pin/Blade |