TE Connectivity Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 2.7E+128

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3435 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3435
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3435
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:6Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:22Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E127
Relay Sockets & Fixings 27E127
Relay Sockets & Fixings 6 POLE SOLDER SOCKET

Relay Sockets & Fixings 6 POLE SOLDER SOCKET

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 57F3435 27E127
Product Name Relay Socket; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Fixings
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4008402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details