TE Connectivity Relay Sockets & Hardware 2.7E+127

Description
Relay Sockets & Hardware 16P SOLDER/PLUG SOCK
Datasheet
Description
Relay Sockets & Hardware 16P SOLDER/PLUG SOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E126
Relay Sockets & Hardware 27E126
Relay Sockets & Hardware 16P SOLDER/PLUG SOCK

Relay Sockets & Hardware 16P SOLDER/PLUG SOCK

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3434 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3434
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3434
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:4Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:4Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E126 57F3434
Product Name Relay Sockets & Hardware Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 9232565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Plug-in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details