TE Connectivity Relay Sockets & Fixings 2.7E+126

Description
Relay Sockets & Fixings 2 POLE SOLDER SOCKET
Datasheet
Description
Relay Sockets & Fixings 2 POLE SOLDER SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E125
Relay Sockets & Fixings 27E125
Relay Sockets & Fixings 2 POLE SOLDER SOCKET

Relay Sockets & Fixings 2 POLE SOLDER SOCKET

Buy Now Datasheet
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity - 57F3433 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
57F3433
Relay Socket; Socket Mounting Potter&brumfield Te Connectivity 57F3433
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:2Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:2Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:2Pins; Current Rating:10A; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E125 57F3433
Product Name Relay Sockets & Fixings Relay Socket; Socket Mounting Potter&brumfield Te Connectivity
Terminal Type Solder
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 7761689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details