TE Connectivity Relay Sockets & Hardware 2.7E+124

Description
Relay Sockets & Hardware 11P SOCKET SCREW
Datasheet
Description
Relay Sockets & Hardware 11P SOCKET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E123
Relay Sockets & Hardware 27E123
Relay Sockets & Hardware 11P SOCKET SCREW

Relay Sockets & Hardware 11P SOCKET SCREW

Buy Now Datasheet
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 57F3432 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
57F3432
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 57F3432
RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:2.322 x 2.385 x 0.925 in. RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; Size:2.322 x 2.385 x 0.925 in. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E123 57F3432
Product Name Relay Sockets & Hardware Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2534022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 11-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/8 Pin - G6K2PY-8P-L45SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details