TE Connectivity Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 2.7E+123

Description
RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:KRPA Series; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:KRPA Series; Accessory Type:Relay Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 57F3431 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
57F3431
Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 57F3431
RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:KRPA Series; Accessory Type:Relay Socket RoHS Compliant: Yes

RELAY SOCKET, 8, 10A, 240VAC; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:KRPA Series; Accessory Type:Relay Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
27E122
Relay Sockets & Hardware 27E122
Relay Sockets & Hardware SMT 8P RELAY & SENSR

Relay Sockets & Hardware SMT 8P RELAY & SENSR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number 57F3431 27E122
Product Name Relay Socket, 8, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity Relay Sockets & Hardware
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Other; Push-in
International Approvals RoHS Compliant
Voltage 48 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details