TE Connectivity Relay Sockets & Fixings 2.7E+122

Description
Relay Sockets & Fixings SCRW TERM KUP
Datasheet
Description
Relay Sockets & Fixings SCRW TERM KUP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Relay Sockets & Fixings
27E121
Relay Sockets & Fixings 27E121
Relay Sockets & Fixings SCRW TERM KUP

Relay Sockets & Fixings SCRW TERM KUP

Buy Now Datasheet
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity - 57F3430 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
57F3430
Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity 57F3430
RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes

RELAY SOCKET, 11, 10A, 240VAC; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:10A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KU Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 27E121 57F3430
Product Name Relay Sockets & Fixings Relay Socket, 11, 10A, 240Vac; Socket Mounting Potter&brumfield Te Connectivity
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 1441615 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details