TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-794954-4

Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 24 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 51.6 MM  [2.031 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 24 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 51.6 MM  [2.031 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-794954-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-794954-4
Rectangular Wire & Cable Connectors & Housings 2-794954-4
Body Features Primary Product Color : Natural Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 24 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 51.6 MM  [2.031 INCH ] Connector Width : 20 MM  [.787 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 24
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 51.6 MM  [2.031 INCH ]
  • Connector Width : 20 MM  [.787 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 4959984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959984P
Wire Housings & Plugs 4959984P
TE Connectivity 2-794954-4

TE Connectivity 2-794954-4

Supplier's Site
Wire Housings & Plugs - 4959984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4959984
Wire Housings & Plugs 4959984
TE Connectivity 2-794954-4

TE Connectivity 2-794954-4

Supplier's Site
Wire Housings & Plugs - 1639443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639443
Wire Housings & Plugs 1639443
TE Connectivity 2-794954-4

TE Connectivity 2-794954-4

Supplier's Site
Rectangular Connector Housings - A30601-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30601-ND
Rectangular Connector Housings A30601-ND
"24 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

"24 Rectangular Connectors - Housings Receptacle Natural 0.165"" (4.20mm)"

Buy Now Datasheet
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series - 70083376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series
70083376
Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series 70083376
MTA-156 Connector Accessory, Polyester Body, 2 Positions, Closed End Cover Style AMP brand Receptacle gender Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System 4.2 mm × 4.2 mm Centerline Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire Positive Latch Feature Helps Prevent Disconnection Intermateable with Molex Mini-Fit Jr. Connectors

MTA-156 Connector Accessory, Polyester Body, 2 Positions, Closed End Cover Style

  • AMP brand
  • Receptacle gender
  • Wire-to-Board, Wire-to-Wire, and Wire-to-Panel Connection System
  • 4.2 mm × 4.2 mm Centerline
  • Male and Female Contacts Designed for 26-22 AWG and 22-18 AWG Wire
  • Positive Latch Feature Helps Prevent Disconnection
  • Intermateable with Molex Mini-Fit Jr. Connectors
Supplier's Site
24P Rcpt Val-U-Lok V2 Amp - Te Connectivity - 76AC3654 - Newark, An Avnet Company
Chicago, IL, United States
24P Rcpt Val-U-Lok V2 Amp - Te Connectivity
76AC3654
24P Rcpt Val-U-Lok V2 Amp - Te Connectivity 76AC3654
24P RCPT VAL-U-LOK V2

24P RCPT VAL-U-LOK V2

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-794954-4 4959984P 4959984 1639443 A30601-ND 70083376 76AC3654
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connector; Nylon; Natural; Soft Shell; Free Hanging; AMP Brand/PE Series 24P Rcpt Val-U-Lok V2 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 102394-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers