TE Connectivity Rcpt Housing, 24Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity 2-794954-4

Description
RCPT HOUSING, 24POS, 2ROW, NYLON, NAT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 24POS, 2ROW, NYLON, NAT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 24Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity - 39K1507 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 24Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity
39K1507
Rcpt Housing, 24Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity 39K1507
RCPT HOUSING, 24POS, 2ROW, NYLON, NAT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 24POS, 2ROW, NYLON, NAT; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:AMP VAL-U-LOK Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1507
Product Name Rcpt Housing, 24Pos, 2Row, Nylon, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details