TE Connectivity Connector Housing, Rcpt, 20Pos; Product Range Amp Te Connectivity 2-794954-0

Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 20POS; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 20Pos; Product Range Amp Te Connectivity - 39K1506 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos; Product Range Amp Te Connectivity
39K1506
Connector Housing, Rcpt, 20Pos; Product Range Amp Te Connectivity 39K1506
CONNECTOR HOUSING, RCPT, 20POS; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 20POS; Product Range:VAL-U-LOK Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1506
Product Name Connector Housing, Rcpt, 20Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details