TE Connectivity Plug Housing, Panel Mount, 94V-2, 24Way; Product Range Amp Te Connectivity 2-794953-4

Description
PLUG HOUSING, PANEL MOUNT, 94V-2, 24WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes
Description
PLUG HOUSING, PANEL MOUNT, 94V-2, 24WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Panel Mount, 94V-2, 24Way; Product Range Amp Te Connectivity - 39K1505 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Panel Mount, 94V-2, 24Way; Product Range Amp Te Connectivity
39K1505
Plug Housing, Panel Mount, 94V-2, 24Way; Product Range Amp Te Connectivity 39K1505
PLUG HOUSING, PANEL MOUNT, 94V-2, 24WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

PLUG HOUSING, PANEL MOUNT, 94V-2, 24WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 12H4319 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
12H4319
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 12H4319
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1505
Product Name Plug Housing, Panel Mount, 94V-2, 24Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details