TE Connectivity Plug Housing, Panel Mount, 94V-2, 20Way; Product Range Amp Te Connectivity 2-794953-0

Description
PLUG HOUSING, PANEL MOUNT, 94V-2, 20WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (07-Jul-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes
Description
PLUG HOUSING, PANEL MOUNT, 94V-2, 20WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (07-Jul-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Panel Mount, 94V-2, 20Way; Product Range Amp Te Connectivity - 39K1504 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Panel Mount, 94V-2, 20Way; Product Range Amp Te Connectivity
39K1504
Plug Housing, Panel Mount, 94V-2, 20Way; Product Range Amp Te Connectivity 39K1504
PLUG HOUSING, PANEL MOUNT, 94V-2, 20WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (07-Jul-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

PLUG HOUSING, PANEL MOUNT, 94V-2, 20WAY; Product Range:VAL-U-LOK Series; Gender:Plug; No. of Positions:20Ways; Pitch Spacing:4.2mm; For Use With:VAL-U-LOK Series Connector System; SVHC:No SVHC (07-Jul-2017); Approval Bodies:CSA, UL; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1504
Product Name Plug Housing, Panel Mount, 94V-2, 20Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details