"Connector Header Through Hole, Right Angle 20 position 0.118"" (3.00mm)"
PLUG & SOCKET CONNECTOR, PLUG, 20POS 3MM; Body Material:Nylon; Connecting Termination:PCB Thru Hole; Connector Type:Plug & Socket; Leaded Process Compatible:No; Mounting Type:Right-Angle PCB Thru-Hole RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A30459-ND | 15H4144 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Plug, 20Pos 3Mm; Body Material Amp - Te Connectivity |
| Connector Type | Header Connector; Header |