TE Connectivity Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity 2-794617-0.

Description
RECEPTACLE HOUSING, NYLON 6.6; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet
Description
RECEPTACLE HOUSING, NYLON 6.6; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES SOCKET CONTACTS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity - 28AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity
28AC7818
Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity 28AC7818
RECEPTACLE HOUSING, NYLON 6.6; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITION S; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

RECEPTACLE HOUSING, NYLON 6.6; PRODUCT RANGE:MICRO MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:20POSITIONS; PITCH SPACING:3MM; FOR USE WITH:AMP MICRO MATE-N-LOK SERIES SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7818
Product Name Receptacle Housing, Nylon 6.6; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details