TE Connectivity Receptacle Housing, 20Pos, 3Mm, Black; Product Range Amp Te Connectivity 2-794617-0

Description
RECEPTACLE HOUSING, 20POS, 3MM, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 20POS, 3MM, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 20Pos, 3Mm, Black; Product Range Amp Te Connectivity - 35C5268 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 20Pos, 3Mm, Black; Product Range Amp Te Connectivity
35C5268
Receptacle Housing, 20Pos, 3Mm, Black; Product Range Amp Te Connectivity 35C5268
RECEPTACLE HOUSING, 20POS, 3MM, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 20POS, 3MM, BLACK; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:3mm; For Use With:AMP Micro MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 35C5268
Product Name Receptacle Housing, 20Pos, 3Mm, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details