TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 2-794616-0

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Colour:Black; Connecting Termination:Free Hanging RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Colour:Black; Connecting Termination:Free Hanging RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 12H4277 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
12H4277
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 12H4277
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Colour:Black; Connecting Termination:Free Hanging RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Colour:Black; Connecting Termination:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H4277
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details