TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2-767004-8

Description
266 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
266 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A115146-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115146-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115146-ND
266 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

266 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-767004-8
Board to Board & Mezzanine Connectors 2-767004-8
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Mict,recpt,266,assy,.025,rec Rohs Compliant Amp - Te Connectivity - 33B6784 - Newark, An Avnet Company
Chicago, IL, United States
Mict,recpt,266,assy,.025,rec Rohs Compliant Amp - Te Connectivity
33B6784
Mict,recpt,266,assy,.025,rec Rohs Compliant Amp - Te Connectivity 33B6784
MICT,RECPT,266,ASSY, .025,REC ROHS COMPLIANT: NO

MICT,RECPT,266,ASSY,.025,REC ROHS COMPLIANT: NO

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-767004-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-767004-8
CONN RCPT 266POS SMD GOLD

CONN RCPT 266POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115146-ND 2-767004-8 33B6784 2-767004-8
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Mict,recpt,266,assy,.025,rec Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSB Series Strip Connectors - Single Row Straight Tail - Type DD -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1995-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details