TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2-767004-6

Description
190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A115144-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115144-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115144-ND
190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

190 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332077-2-767004-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332077-2-767004-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332077-2-767004-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332077-2-767004-6 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 190 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm Height Above Board: 0.236" (6.00mm) Standard Package: 441 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: A115144,-2-767004-6- SI,-010-1485-00-SI,0 10-1485-00,-010-1485 -00-SI-ND,2-767004-6 -ND,2266-2-767004-6 Base Product Number: 767004 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332077-2-767004-6
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 190
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 6.6mm, 9mm, 10.92mm, 12.57mm, 17.96mm, 18.75mm, 20mm, 22.86mm
Height Above Board: 0.236" (6.00mm)
Standard Package: 441
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A115144,-2-767004-6-SI,-010-1485-00-SI,010-1485-00,-010-1485-00-SI-ND,2-767004-6-ND,2266-2-767004-6
Base Product Number: 767004
RoHS Status: Not applicable

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-767004-6
Board to Board & Mezzanine Connectors 2-767004-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-2-767004-6
SMD Electronic Connector 308-2-767004-6
CONN RCPT 190POS SMD GOLD Product overview: 2-767004-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-767004-6 can be used for catalog matching and distributor lookup.

CONN RCPT 190POS SMD GOLD Product overview: 2-767004-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-2-767004-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Stacking Connector, Rcpt, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity - 99F6190 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity
99F6190
Stacking Connector, Rcpt, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity 99F6190
STACKING CONNECTOR, RCPT, 190POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 190POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site
Mict,recpt,190,assy,.025,rec Amp - Te Connectivity - 76AC3638 - Newark, An Avnet Company
Chicago, IL, United States
Mict,recpt,190,assy,.025,rec Amp - Te Connectivity
76AC3638
Mict,recpt,190,assy,.025,rec Amp - Te Connectivity 76AC3638
MICT,RECPT,190,ASSY, .025,REC

MICT,RECPT,190,ASSY,.025,REC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-767004-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-767004-6
CONN RCPT 190POS SMD GOLD

CONN RCPT 190POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115144-ND 1332077-2-767004-6 2-767004-6 308-2-767004-6 99F6190 76AC3638 2-767004-6
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector Stacking Connector, Rcpt, 190Pos, 0.64Mm; Body Material Amp - Te Connectivity Mict,recpt,190,assy,.025,rec Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount PCB SMT
Unlock Full Specs
to access all available technical data