Board to Board & Mezzanine Connectors
152 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 152POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 152 POSITION, 0.64MM; Product Range:QSE Series; No. of Contacts:152Contacts
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-767004-5 | A29124-ND | 2-767004-5 | 33B6783 |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 152 Position, 0.64Mm; Product Range Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector | |||
| Mounting | Surface Mount |