TE Connectivity PCB D-Sub Connectors 2-747707-0

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin over Copper Connector Mounting Type : Board Mount Mating Retention : Without Mating Retention Type : Insert Boardlocks Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin over Copper Connector Mounting Type : Board Mount Mating Retention : Without Mating Retention Type : Insert Boardlocks Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2-747707-0 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2-747707-0
PCB D-Sub Connectors 2-747707-0
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Copper PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Bright Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E81956 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin over Copper Connector Mounting Type : Board Mount Mating Retention : Without Mating Retention Type : Insert Boardlocks Mounting Hole Diameter : 3.07 MM  [.121 INCH ] PCB Mount Retention : With PCB Mount Retention Type : 4-40 Retention Insert Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Standard
  • Insert Material : Brass
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Copper
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Bright

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E81956
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin over Copper
  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mating Retention Type : Insert Boardlocks
  • Mounting Hole Diameter : 3.07 MM  [.121 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : 4-40 Retention Insert

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 6A 250V Electronic Connector
439-2-747707-0
Through-Hole 6A 250V Electronic Connector 439-2-747707-0
15 Pos D-Sub Connector, Female, Straight, Through Hole, 6A, 250V Product overview: 2-747707-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-747707-0 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Connector, Female, Straight, Through Hole, 6A, 250V Product overview: 2-747707-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-747707-0 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connector Assemblies - A23200-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23200-ND
D-Sub Connector Assemblies A23200-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 2-747707-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-747707-0
D-Sub Connectors 2-747707-0
15 RCPT SP/FMS BRDLK

15 RCPT SP/FMS BRDLK

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1036249-2-747707-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1036249-2-747707-0
Connectors, Interconnects - D-Sub Connectors 1036249-2-747707-0
Win Source Part Number: 1036249-2-747707-0 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-20 Number of Positions: 15 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 819 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 5788798-1; 2-5747707-0; 5745782-4; 09662516512; 09662526612; 0968253761227477070; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2-747707-0-SI,A2320 0,2266-2-747707-0,Q2 403985 Base Product Number: 747707 RoHS Status: RoHS non-compliant

Win Source Part Number: 1036249-2-747707-0
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 15
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 819
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 5788798-1; 2-5747707-0; 5745782-4; 09662516512; 09662526612; 0968253761227477070;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2-747707-0-SI,A23200,2266-2-747707-0,Q2403985
Base Product Number: 747707
RoHS Status: RoHS non-compliant

Buy Now Datasheet
D-Sub Connector Assemblies - 2-747707-0 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2-747707-0
D-Sub Connector Assemblies 2-747707-0
CONN D-SUB RCPT 15POS VERT SLDR

CONN D-SUB RCPT 15POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-747707-0 439-2-747707-0 A23200-ND 2-747707-0 1036249-2-747707-0 2-747707-0
Product Name PCB D-Sub Connectors Through-Hole 6A 250V Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connectors, Interconnects - D-Sub Connectors D-Sub Connector Assemblies
Connector Type Board to Board Connector; D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data