TE Connectivity Socket Connector Housing, Plastic; Product Range Amp Te Connectivity 2-735075-6

Description
SOCKET CONNECTOR HOUSING, PLASTIC; Product Range:FASTON .250 SERIES (6.3 MM); Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:FASTON Uninsulated Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOCKET CONNECTOR HOUSING, PLASTIC; Product Range:FASTON .250 SERIES (6.3 MM); Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:FASTON Uninsulated Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Connector Housing, Plastic; Product Range Amp Te Connectivity - 46Y9235 - Newark, An Avnet Company
Chicago, IL, United States
Socket Connector Housing, Plastic; Product Range Amp Te Connectivity
46Y9235
Socket Connector Housing, Plastic; Product Range Amp Te Connectivity 46Y9235
SOCKET CONNECTOR HOUSING, PLASTIC; Product Range:FASTON .250 SERIES (6.3 MM); Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:FASTON Uninsulated Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOCKET CONNECTOR HOUSING, PLASTIC; Product Range:FASTON .250 SERIES (6.3 MM); Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:FASTON Uninsulated Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9235
Product Name Socket Connector Housing, Plastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details