TE Connectivity Compression Connectors 2-709348-0

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-20, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-20, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2-709348-0 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2-709348-0
Compression Connectors 2-709348-0
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Length : 70 MM  [2.755 INCH ] Barrel Outside Diameter : 18.5 MM  [.728 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : .6, 1 Industry Standards Compatible With Approved Standards Products : EN 50483-20, NFC 33 021 Operation/Applicatio n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 5.3 MM  [.208 INCH ]
  • Barrel Length : 70 MM  [2.755 INCH ]
  • Barrel Outside Diameter : 18.5 MM  [.728 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 16
  • Compatible Conductor Range (AWGKC) : 6 - 6

Electrical Characteristics


  • Voltage Class (KV) : .6, 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-20, NFC 33 021

Operation/Application


  • Compression Connector Product Type : Pre-Insulated Connector
  • Power Component Application Type : Outdoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-709348-0
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details