TE Connectivity Contacts 2-66741-0

Description
TYPE XII FEMALE CONTACT
Request a Quote Datasheet
Description
TYPE XII FEMALE CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2-66741-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-66741-0
Contacts 2-66741-0
TYPE XII FEMALE CONTACT

TYPE XII FEMALE CONTACT

Buy Now
Multi Purpose - 2-66741-0-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
2-66741-0-ND
Multi Purpose 2-66741-0-ND
Socket Contact Tin Crimp 10 AWG Power, Stamped

Socket Contact Tin Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Type Xii Female Contact Amp - Te Connectivity - 98X5172 - Newark, An Avnet Company
Chicago, IL, United States
Type Xii Female Contact Amp - Te Connectivity
98X5172
Type Xii Female Contact Amp - Te Connectivity 98X5172
TYPE XII FEMALE CONTACT

TYPE XII FEMALE CONTACT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-66741-0 2-66741-0-ND 98X5172
Product Name Contacts Multi Purpose Type Xii Female Contact Amp - Te Connectivity
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Harness Board Connector on Threaded Post - 8507 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
View Details