TE Connectivity Contacts 2-66102-5

Description
III+ PIN,24-20,TIN ,STRIP
Request a Quote Datasheet
Description
III+ PIN,24-20,TIN ,STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2-66102-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-66102-5
Contacts 2-66102-5
III+ PIN,24-20,TIN ,STRIP

III+ PIN,24-20,TIN ,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
2-66102-5
Contacts 2-66102-5
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Swedesboro, NJ, United States
Contacts
2-66102-5
Contacts 2-66102-5
Contacts

Contacts

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334431-2-66102-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334431-2-66102-5
Connectors, Interconnects - Contacts - Multi Purpose 1334431-2-66102-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334431-2-66102-5 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2266-2-66102-5TR,-2- 66102-5-CSI,2661025, A31989CT,A31989TR Base Product Number: 66102 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334431-2-66102-5
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2266-2-66102-5TR,-2-66102-5-CSI,2661025,A31989CT,A31989TR
Base Product Number: 66102
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-2-66102-5
13A Electronic Connector 332-2-66102-5
Male Pin Connector, 20-24AWG, 13A, 2.54mm Pitch, Crimp Product overview: 2-66102-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-66102-5 can be used for catalog matching and distributor lookup.

Male Pin Connector, 20-24AWG, 13A, 2.54mm Pitch, Crimp Product overview: 2-66102-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-66102-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 2-66102-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
2-66102-5
Connectors Miscellaneous 2-66102-5
III PIN24-20TIN STRIP

III PIN24-20TIN STRIP

Buy Now
Multi Purpose - A31989CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31989CT-ND
Multi Purpose A31989CT-ND
Pin Contact Tin Crimp 20-24 AWG Stamped

Pin Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31989TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31989TR-ND
Multi Purpose A31989TR-ND
Pin Contact Tin Crimp 20-24 AWG Stamped

Pin Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 98X5129 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
98X5129
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 98X5129
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Te Connectivity - 35X2679 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Te Connectivity
35X2679
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Te Connectivity 35X2679
Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 2-66102-5 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
2-66102-5
Multi Purpose 2-66102-5
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-66102-5 1334431-2-66102-5 332-2-66102-5 2-66102-5 A31989CT-ND 98X5129 35X2679 2-66102-5
Product Name Contacts Connectors, Interconnects - Contacts - Multi Purpose 13A Electronic Connector Connectors Miscellaneous Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Te Connectivity Multi Purpose
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers