TE Connectivity Power Entry Modules (PEM) 2-6609129-8

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1023-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1023-ND
Power Entry Modules (PEM) CCM1023-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connector, Power Entry, Plug, 5A, 120V; Product Range Corcom - Te Connectivity - 75Y5073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 5A, 120V; Product Range Corcom - Te Connectivity
75Y5073
Connector, Power Entry, Plug, 5A, 120V; Product Range Corcom - Te Connectivity 75Y5073
CONNECTOR, POWER ENTRY, PLUG, 5A, 120V; Product Range:M Series; Gender:Plug; Voltage Rating:120V; Current Rating:5A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 5A, 120V; Product Range:M Series; Gender:Plug; Voltage Rating:120V; Current Rating:5A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1023-ND 75Y5073
Product Name Power Entry Modules (PEM) Connector, Power Entry, Plug, 5A, 120V; Product Range Corcom - Te Connectivity
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data