TE Connectivity Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 2-6609129-6

Description
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity - 52K3476 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
52K3476
Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity 52K3476
POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 5A; Connector Type:IEC C14; Current Rating:5A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52K3476
Product Name Power Entry Module, Plug, 5A; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details