TE Connectivity Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 2-6609115-2

Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
01AH0675
Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity 01AH0675
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:0.101µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:GG Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH0675
Product Name Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers