TE Connectivity IEC Filters 2-6609104-9

Description
TE Connectivity PE0S0DSXB IEC Filter
Request a Quote
Description
TE Connectivity PE0S0DSXB IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863544 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863544
IEC Filters 1863544
TE Connectivity PE0S0DSXB IEC Filter

TE Connectivity PE0S0DSXB IEC Filter

Supplier's Site
IEC Filters - 1863765 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863765
IEC Filters 1863765
TE Connectivity PE0S0DSXB IEC Filter

TE Connectivity PE0S0DSXB IEC Filter

Supplier's Site
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH0671
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH0671
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863544 01AH0671
Product Name IEC Filters Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RSHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 100 amps
View Details
2 suppliers
Power Line Filter Modules - 486-3-128-431-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filters - 1678390 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details