TE Connectivity IEC Filters 2-6609104-1

Description
TE Connectivity PELS0SSX0 IEC Filter
Request a Quote
Description
TE Connectivity PELS0SSX0 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863848 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863848
IEC Filters 1863848
TE Connectivity PELS0SSX0 IEC Filter

TE Connectivity PELS0SSX0 IEC Filter

Supplier's Site
IEC Filters - 1863507 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863507
IEC Filters 1863507
TE Connectivity PELS0SSX0 IEC Filter

TE Connectivity PELS0SSX0 IEC Filter

Supplier's Site
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH0669
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH0669
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863848 01AH0669
Product Name IEC Filters Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line EMC Filters - RSEV-2016 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers