TE Connectivity Single Phase Filters 2-6609092-3

Description
Electrical Characteristics Filter Current Rating (AMP) : 3.9 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.9 Voltage (Max) (VAC) : 280 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Differential mode filter for fluorescent lighting applications. Product Type Features Filter Performance Level : General Purpose Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Filter Current Rating (AMP) : 3.9 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.9 Voltage (Max) (VAC) : 280 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Differential mode filter for fluorescent lighting applications. Product Type Features Filter Performance Level : General Purpose Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-6609092-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-6609092-3
Single Phase Filters 2-6609092-3
Electrical Characteristics Filter Current Rating (AMP) : 3.9 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.9 Voltage (Max) (VAC) : 280 Mechanical Attachment Filter Mount Style : Flanged Other Comment : Differential mode filter for fluorescent lighting applications. Product Type Features Filter Performance Level : General Purpose Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Filter Current Rating (AMP) : 3.9
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4.9
  • Voltage (Max) (VAC) : 280

Mechanical Attachment


  • Filter Mount Style : Flanged

Other


  • Comment : Differential mode filter for fluorescent lighting applications.

Product Type Features


  • Filter Performance Level : General Purpose
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now
Power Line Filter Modules - CCM2017-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2017-ND
Power Line Filter Modules CCM2017-ND
Single Phase EMC/EMI Line Filter 3.9A 125V, 280VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 3.9A 125V, 280VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609092-3 CCM2017-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Voltage 280 volts 125 to 280 volts
Rated Current 3.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filters - 2094442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details