TE Connectivity Single Phase Filters 2-6609089-4

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-6609089-4 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-6609089-4
Single Phase Filters 2-6609089-4
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - CCM1981-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1981-ND
Power Line Filter Modules CCM1981-ND
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect, Threaded Post (M8)

Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect, Threaded Post (M8)

Buy Now Datasheet
Filters Power- Line Filter Modules - 2-6609089-4 - Win Source Electronics
Laguna Hills, CA, United States
Filters Power- Line Filter Modules
2-6609089-4
Filters Power- Line Filter Modules 2-6609089-4
Manufacturer: TE Connectivity Corcom Filters Category: Filters Power- Line Filter Modules Series: WG Package: Bulk Product Status: Active Filter Type: Single Phase Configuration: Single Phase Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz Applications: General Purpose

Manufacturer: TE Connectivity Corcom Filters
Category: Filters Power- Line Filter Modules
Series: WG
Package: Bulk
Product Status: Active
Filter Type: Single Phase
Configuration: Single Phase
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Applications: General Purpose

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609089-4 CCM1981-ND 2-6609089-4
Product Name Single Phase Filters Power Line Filter Modules Filters Power- Line Filter Modules
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 16 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers
Emi/rfi Power Line Filter, 100A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8387 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details
Power Line Filter Modules - 174-100KEVD10ABSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details