TE Connectivity DC Filters 2-6609075-5

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2-6609075-5 - TE Connectivity
Berwyn, PA, United States
DC Filters
2-6609075-5
DC Filters 2-6609075-5
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 10 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Operating Voltage (VDC) : 125

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : 3-Pin Connector, High Current Pin
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2-6609075-5
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609016-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details