TE Connectivity DC Filters 2-6609075-1

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 6 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 6 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 2-6609075-1 - TE Connectivity
Berwyn, PA, United States
DC Filters
2-6609075-1
DC Filters 2-6609075-1
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 6 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : 3-Pin Connector, High Current Pin Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Operating Voltage (VDC) : 125

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : 3-Pin Connector, High Current Pin
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now
Power Line Filter Modules - 2-6609075-1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
2-6609075-1-ND
Power Line Filter Modules 2-6609075-1-ND
Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins Custom Connection Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609075-1 2-6609075-1-ND
Product Name DC Filters Power Line Filter Modules
Filter Type DC Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-0 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filters - 2094422 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
IEC Filters - 2660135 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details