TE Connectivity Single Phase Filters 2-6609037-6

Description
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 2-6609037-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
2-6609037-6
Single Phase Filters 2-6609037-6
Electrical Characteristics Current Rating (AMP) : 12 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 12
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .25
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .4
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM2001-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2001-ND
Power Line Filter Modules CCM2001-ND
Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 12A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 250V, 12A, Qc; Filter Applications Corcom Te Connectivity - 30M9479 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 250V, 12A, Qc; Filter Applications Corcom Te Connectivity
30M9479
Power Line Filter, 250V, 12A, Qc; Filter Applications Corcom Te Connectivity 30M9479
POWER LINE FILTER, 250V, 12A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM EP SeriesRoHS Compliant: Yes

POWER LINE FILTER, 250V, 12A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM EP SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-6609037-6 CCM2001-ND 30M9479
Product Name Single Phase Filters Power Line Filter Modules Power Line Filter, 250V, 12A, Qc; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 12 amps 12 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3875 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5379 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Power Line Filter Modules - 174-100KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details