"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
07P MTA156 SHRD HDR ASSY LF
07P MTA156 SHRD HDR ASSY LF
CONN HEADER VERT 7POS 3.96MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-647127-7-ND | 17R8546 | 2-647127-7 |
| Product Name | Headers, Male Pins | 07P Mta156 Shrd Hdr Assy Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |