TE Connectivity
Backplane Connectors
2-6450170-4
Description
MBXL R/A RCPT 4P+28S+3P
-
Powell Electronics, Inc.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
MBXL R/A RCPT 4P+28S+3P
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2-6450170-4 |
2-6450170-4 |
|
Product Name
|
Backplane Connectors |
Backplane Connectors - Specialized |
|
Geometry
|
|
Multi-Beam
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details