TE Connectivity 2-644861-3 PCB Header
TE Connectivity 2-644861-3 PCB Header
TE Connectivity 2-644861-3 PCB Header
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
03P MTA100 SHRD HDR,W/O PEG SN ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1643208 | 7926621P | A30932-ND | 52K3469 | 82AC1167 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 03P Mta100 Shrd Hdr,w/o Peg Sn Rohs Compliant Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Through Hole Straight |