"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
CONN HEADER RTANG 2POS .100 TIN
02P MTA100 SHRD HDR ASSY RA FL
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30924-ND | 792-2-644803-2 | 66M8128 |
| Product Name | Headers, Male Pins | CONN HEADER RTANG 2POS .100 TIN | 02P Mta100 Shrd Hdr Assy Ra Fl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 2 # |