TE Connectivity Automotive Headers 2-6447232-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 46.5 MM  [1.83 INCH ] Connector Width : 27.4 MM  [1.08 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 46.5 MM  [1.83 INCH ] Connector Width : 27.4 MM  [1.08 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-6447232-4 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-6447232-4
Automotive Headers 2-6447232-4
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 46.5 MM  [1.83 INCH ] Connector Width : 27.4 MM  [1.08 INCH ] Profile Height from PCB : 24 MM  [.945 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4
  • Number of Signal Positions : 34
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 46.5 MM  [1.83 INCH ]
  • Connector Width : 27.4 MM  [1.08 INCH ]
  • Profile Height from PCB : 24 MM  [.945 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 42, 48, 240, 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-6447232-4
Electronic Connector 316-2-6447232-4
Conn Shrouded Header HDR 34 POS 1.5mm Solder ST Thru-Hole Tube Product overview: 2-6447232-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6447232-4 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 34 POS 1.5mm Solder ST Thru-Hole Tube Product overview: 2-6447232-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6447232-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
2-6447232-4
Automotive Connectors 2-6447232-4
SUPER SEAL 34POS CAP ASSY V AU

SUPER SEAL 34POS CAP ASSY V AU

Buy Now
Headers, Male Pins - 2-6447232-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-6447232-4-ND
Headers, Male Pins 2-6447232-4-ND
"Connector Header Through Hole 34 position 0.118"" (3.00mm)"

"Connector Header Through Hole 34 position 0.118"" (3.00mm)"

Buy Now Datasheet
Automotive Connector, Header, 34Pos Rohs Compliant Te Connectivity - 74AJ8824 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Header, 34Pos Rohs Compliant Te Connectivity
74AJ8824
Automotive Connector, Header, 34Pos Rohs Compliant Te Connectivity 74AJ8824
AUTOMOTIVE CONNECTOR, HEADER, 34POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, HEADER, 34POS ROHS COMPLIANT: YES

Supplier's Site
Super Seal 34Pos Cap Assy V Au Amp - Te Connectivity - 41AJ5847 - Newark, An Avnet Company
Chicago, IL, United States
Super Seal 34Pos Cap Assy V Au Amp - Te Connectivity
41AJ5847
Super Seal 34Pos Cap Assy V Au Amp - Te Connectivity 41AJ5847
SUPER SEAL 34POS CAP ASSY V AU

SUPER SEAL 34POS CAP ASSY V AU

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-6447232-4 316-2-6447232-4 2-6447232-4 2-6447232-4-ND 74AJ8824 41AJ5847
Product Name Automotive Headers Electronic Connector Automotive Connectors Headers, Male Pins Automotive Connector, Header, 34Pos Rohs Compliant Te Connectivity Super Seal 34Pos Cap Assy V Au Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle Automotive Connector
Unlock Full Specs
to access all available technical data