"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
CONN HEADER R/A 3POS 2.54MM
03P MTA100 SHRD HDR R/A 30AU L
03P MTA100 SHRD HDR R/A 30AU L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-644489-3-ND | 2-644489-3 | 17R8397 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 03P Mta100 Shrd Hdr R/a 30Au L Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |