TE Connectivity Headers, Male Pins 2-644487-9

Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-644487-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-644487-9-ND
Headers, Male Pins 2-644487-9-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
09P Mta100 Shrd Hdr Assy 30Au Amp - Te Connectivity - 76AC3585 - Newark, An Avnet Company
Chicago, IL, United States
09P Mta100 Shrd Hdr Assy 30Au Amp - Te Connectivity
76AC3585
09P Mta100 Shrd Hdr Assy 30Au Amp - Te Connectivity 76AC3585
09P MTA100 SHRD HDR ASSY 30AU

09P MTA100 SHRD HDR ASSY 30AU

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2-644487-9-ND 76AC3585
Product Name Headers, Male Pins 09P Mta100 Shrd Hdr Assy 30Au Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details