TE Connectivity 2-644486-8 PCB Header
TE Connectivity 2-644486-8 PCB Header
TE Connectivity 2-644486-8 PCB Header
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN HEADER VERT 8POS .100 TIN
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7973093 | 7973093P | A30898-ND | 792-2-644486-8 | 30K6872 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | CONN HEADER VERT 8POS .100 TIN | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | Vertical | ||
| Termination | Solder | Solder | Through Hole Straight | ||
| Mounting | Through hole | Through Hole | Through Hole |