TE Connectivity Headers, Male Pins 2-644486-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A30892-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A30892-ND
Headers, Male Pins A30892-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-644486-2
Electronic Connector 316-2-644486-2
(2-644486-2) 02P MTA100 SHRDED HDR ASSY SN Product overview: 2-644486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-644486-2 can be used for catalog matching and distributor lookup.

(2-644486-2) 02P MTA100 SHRDED HDR ASSY SN Product overview: 2-644486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-644486-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
2-644486-2
Connectors >> Wire To Board / Wire To Wire Connector 2-644486-2
1x2P 2P 1 Tin 2.54mm 2 -55°C~+105°C Copper Alloy Straight Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 Tin 2.54mm 2 -55°C~+105°C Copper Alloy Straight Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 30K6866 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
30K6866
Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 30K6866
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A30892-ND 316-2-644486-2 2-644486-2 30K6866
Product Name Headers, Male Pins Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Wire-Board Connector Header 2 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Straight
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data