TE Connectivity Automotive Headers 2-6437285-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 24, 12, 240, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 24, 12, 240, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-6437285-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-6437285-6
Automotive Headers 2-6437285-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 24, 12, 240, 42 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4
  • Number of Signal Positions : 34
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 45.5 MM  [1.791 INCH ]
  • Connector Width : 23 MM  [.906 INCH ]
  • Profile Height from PCB : 21.4 MM  [.843 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 48, 24, 12, 240, 42
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM , 3 MM  [.118 INCH , .138 INCH ]

Industry Standards


  • IP Rating : JIS D0203

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 560

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board, Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 2-6437285-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-6437285-6-ND
Headers, Male Pins 2-6437285-6-ND
"Connector Header Through Hole, Right Angle 34 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.118"" (3.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
2-6437285-6
Automotive Connectors 2-6437285-6
SUPER SEAL 34POS CAP ASSY H AU

SUPER SEAL 34POS CAP ASSY H AU

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-6437285-6 2-6437285-6-ND 2-6437285-6
Product Name Automotive Headers Headers, Male Pins Automotive Connectors
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Receptacle Automotive Connector
Unlock Full Specs
to access all available technical data