TE Connectivity Automotive Headers 2-6437285-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12, 48, 42, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12, 48, 42, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-6437285-5 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-6437285-5
Automotive Headers 2-6437285-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 45.5 MM  [1.791 INCH ] Connector Width : 23 MM  [.906 INCH ] Profile Height from PCB : 21.4 MM  [.843 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12, 48, 42, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .138 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 560 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board, Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4
  • Number of Signal Positions : 34
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 45.5 MM  [1.791 INCH ]
  • Connector Width : 23 MM  [.906 INCH ]
  • Profile Height from PCB : 21.4 MM  [.843 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12, 48, 42, 240
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .138 INCH ]

Industry Standards


  • IP Rating : JIS D0203

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 560

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board, Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
2-6437285-5
Automotive Connectors 2-6437285-5
SUPER SEAL 34POS CAP ASSY H AU

SUPER SEAL 34POS CAP ASSY H AU

Buy Now
Singapore, Singapore
Electronic Connector
316-2-6437285-5
Electronic Connector 316-2-6437285-5
Conn Shrouded Header HDR 34 POS 1.5mm Solder RA Thru-Hole Tube Product overview: 2-6437285-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6437285-5 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 34 POS 1.5mm Solder RA Thru-Hole Tube Product overview: 2-6437285-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6437285-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 2-6437285-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-6437285-5-ND
Headers, Male Pins 2-6437285-5-ND
"Connector Header Through Hole, Right Angle 34 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.118"" (3.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2-6437285-5 2-6437285-5 316-2-6437285-5 2-6437285-5-ND
Product Name Automotive Headers Automotive Connectors Electronic Connector Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle
Unlock Full Specs
to access all available technical data