TE Connectivity Flat Cables 2-6437135-1

Description
Flexstrip - Flexpac Products
Request a Quote
Description
Flexstrip - Flexpac Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 2-6437135-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-6437135-1
Flat Cables 2-6437135-1
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 2-6437135-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
2-6437135-1
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 2-6437135-1
CABLE FLXSTRP 16POS 2.54MM 0.75"

CABLE FLXSTRP 16POS 2.54MM 0.75"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2-6437135-1 2-6437135-1
Product Name Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.0625 ft (0.1905 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details