TE Connectivity Flat Flex Ribbon Jumpers, Cables 2-6437132-7

Description
"12 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"
Request a Quote Datasheet
Description
"12 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2-6437132-7-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-6437132-7-ND
Flat Flex Ribbon Jumpers, Cables 2-6437132-7-ND
"12 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"

"12 Position Flexstrip Cable 0.050"" (1.27mm) 3.500"" (88.90mm)"

Buy Now Datasheet
Flat Cables - 2-6437132-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-6437132-7
Flat Cables 2-6437132-7
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2-6437132-7-ND 2-6437132-7
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details