TE Connectivity Ribbon Cable Connectors 2-6437006-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-6437006-2 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-6437006-2
Ribbon Cable Connectors 2-6437006-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 34 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-2-6437006-2
Electronic Connector 316-2-6437006-2
34 Pos 1.27mm IDC Wire-To-Board Connector, Right Angle, Gold Product overview: 2-6437006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6437006-2 can be used for catalog matching and distributor lookup.

34 Pos 1.27mm IDC Wire-To-Board Connector, Right Angle, Gold Product overview: 2-6437006-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-6437006-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1036208-2-6437006-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1036208-2-6437006-2
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1036208-2-6437006-2
Win Source Part Number: 1036208-2-6437006-2 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Series: AMP-Latch Number of Positions: 34 Color: Blue Features: Feed Through Connector Type: Ribbon Cable Number of Positions Loaded: All Number of Rows: 4 Row Spacing: 0.100" (2.54mm) Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Bulk Wire Gauge: 28-30 AWG, Stranded or Solid Cable Termination: IDC Standard Package: 200 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.200" (5.08mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1-6437006-8; 87667-5010; 6437288-1; 6437288-2; 71661-2040; 71661-2030264370062; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 6437006

Win Source Part Number: 1036208-2-6437006-2
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Series: AMP-Latch
Number of Positions: 34
Color: Blue
Features: Feed Through
Connector Type: Ribbon Cable
Number of Positions Loaded: All
Number of Rows: 4
Row Spacing: 0.100" (2.54mm)
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Bulk
Wire Gauge: 28-30 AWG, Stranded or Solid
Cable Termination: IDC
Standard Package: 200
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 1-6437006-8; 87667-5010; 6437288-1; 6437288-2; 71661-2040; 71661-2030264370062;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 6437006

Buy Now
Board In, Direct Wire to Board - 2-6437006-2-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2-6437006-2-ND
Board In, Direct Wire to Board 2-6437006-2-ND
34 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole

34 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 34, 1.27 Mm, Gold Plated Contacts Amp - Te Connectivity - 17R8359 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 34, 1.27 Mm, Gold Plated Contacts Amp - Te Connectivity
17R8359
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 34, 1.27 Mm, Gold Plated Contacts Amp - Te Connectivity 17R8359
Wire-To-Board Connector, Transition, 609 Series, IDC / IDT, Plug, 34, 1.27 mm, Gold Plated Contacts

Wire-To-Board Connector, Transition, 609 Series, IDC / IDT, Plug, 34, 1.27 mm, Gold Plated Contacts

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-6437006-2 316-2-6437006-2 1036208-2-6437006-2 2-6437006-2-ND 17R8359
Product Name Ribbon Cable Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Board In, Direct Wire to Board Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 34, 1.27 Mm, Gold Plated Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector Ribbon Cable
Termination Insulation Displacement (IDC) IDC IDC
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data