TE Connectivity ™ Socket, DIP;Dual Leaf;24 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin;0. 2-641933-1

Description
AMP DIP Socket, Beryllium Copper Contact Material, 0.100 " Centerline, 0.120 " Terminal Post Length Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Description
AMP DIP Socket, Beryllium Copper Contact Material, 0.100 " Centerline, 0.120 " Terminal Post Length Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

Suppliers

Company
Product
Description
Supplier Links
Socket, DIP;Dual Leaf;24 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin;0. - 70084241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, DIP;Dual Leaf;24 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin;0.
70084241
Socket, DIP;Dual Leaf;24 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin;0. 70084241
AMP DIP Socket, Beryllium Copper Contact Material, 0.100 " Centerline, 0.120 " Terminal Post Length Solder Tail Dual Leaf (DL) Sockets Dual Wiping Contacts Face Wipe Contacts for High Reliability and Constant, Low Resistance Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density Housing Standoffs and Slots Facilitate Board Cleaning Retention Style Tails or Straight Solder Tails Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded) Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating

AMP DIP Socket, Beryllium Copper Contact Material, 0.100 " Centerline, 0.120 " Terminal Post Length

  • Solder Tail Dual Leaf (DL) Sockets
  • Dual Wiping Contacts
  • Face Wipe Contacts for High Reliability and Constant, Low Resistance
  • Stackable End-to-End and Side-to-Side (Brickwalling) for High Board Density
  • Housing Standoffs and Slots Facilitate Board Cleaning
  • Retention Style Tails or Straight Solder Tails
  • Designed for Automatic Machine Insertion - DIP-to-Socket or Socket-to-Board (Tube Loaded)
  • Housing: Glass-Filled Thermoplastic, 94 V-0 Rated, Black
  • Contacts: Phosphor Bronze or Beryllium Copper with Tin or Gold Plating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interconnect Components
Product Number 70084241
Product Name Socket, DIP;Dual Leaf;24 Pos.;0.100In.cen.;Thru Hole;0.310In.;Ber. Copper;Tin;0.
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details